Texas Instruments OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVR

Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AIDBVR - Texas Instruments
Dallas, TX, United States
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AIDBVR
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVR
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
450MHz 200MHz 100mA SOT-23 Operational Amplifier IC
687-OPA356AIDBVR
450MHz 200MHz 100mA SOT-23 Operational Amplifier IC 687-OPA356AIDBVR
450MHz Op Amp, CMOS, 200MHz GBW, 100mA Out, SOT-23-5 Product overview: OPA356AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVR can be used for catalog matching and distributor lookup.

450MHz Op Amp, CMOS, 200MHz GBW, 100mA Out, SOT-23-5 Product overview: OPA356AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR - 081176-OPA356AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR
081176-OPA356AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR 081176-OPA356AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 081176-OPA356AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081176-OPA356AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32191-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32191-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32191-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32191-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32191-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32191-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32191-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32191-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32191-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA356AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, Single, 450Mhz, 360V/us, Sot23-5; No. Of Amplifiers Texas Instruments - 29AH6980 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 450Mhz, 360V/us, Sot23-5; No. Of Amplifiers Texas Instruments
29AH6980
Op-Amp, Single, 450Mhz, 360V/us, Sot23-5; No. Of Amplifiers Texas Instruments 29AH6980
OP-AMP, SINGLE, 450MHZ, 360V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 450MHZ, 360V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA356AIDBVR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA356AIDBVR
High Speed Operational Amplifiers OPA356AIDBVR
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - OPA356AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA356AIDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA356AIDBVR
3pA Single 450MHz 200MHz SOT-23-5 Operational Amplifier ROHS

3pA Single 450MHz 200MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA356AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp - 815-OPA356AIDBVR - Utmel Electronic Limited
Hong Kong, China
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp
815-OPA356AIDBVR
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp 815-OPA356AIDBVR
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA356AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA356AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA356AIDBVR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AIDBVR 687-OPA356AIDBVR 081176-OPA356AIDBVR 296-32191-1-ND OPA356AIDBVR 29AH6980 OPA356AIDBVR OPA356AIDBVR OPA356AIDBVR OPA356AIDBVR 815-OPA356AIDBVR OPA356AIDBVR
Product Name OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp 450MHz 200MHz 100mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 450Mhz, 360V/us, Sot23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts 2 millivolts 9 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data