Texas Instruments OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA334AIDBVR

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA334AIDBVR - Texas Instruments
Dallas, TX, United States
OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA334AIDBVR
OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA334AIDBVR
0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125

0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR - 060881-OPA334AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR
060881-OPA334AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR 060881-OPA334AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 060881-OPA334AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): ADA4528-1ACPZ-RL; OPA334AIDBVT; TLV333IDCKT; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060881-OPA334AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): ADA4528-1ACPZ-RL; OPA334AIDBVT; TLV333IDCKT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41473-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41473-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41473-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41473-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41473-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41473-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41473-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41473-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41473-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
2MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA334AIDBVR
2MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA334AIDBVR
1-Ch CMOS Op Amp, 2MHz BW, 5uV Vos, 1.35-5.5V, SOT-23-6 Product overview: OPA334AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA334AIDBVR can be used for catalog matching and distributor lookup.

1-Ch CMOS Op Amp, 2MHz BW, 5uV Vos, 1.35-5.5V, SOT-23-6 Product overview: OPA334AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA334AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA334AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA334AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA334AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-6

IC OPAMP ZER-DRIFT 1CIRC SOT23-6

Supplier's Site
Ic, Single Op-Amp; Msl Texas Instruments - 26AJ7814 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Op-Amp; Msl Texas Instruments
26AJ7814
Ic, Single Op-Amp; Msl Texas Instruments 26AJ7814
IC, SINGLE OP-AMP; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SINGLE OP-AMP; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA334AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA334AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-6

IC OPAMP ZER-DRIFT 1CIRC SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA334AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA334AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-6

IC OPAMP ZER-DRIFT 1CIRC SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA334AIDBVR
Operational Amplifiers - Op Amps OPA334AIDBVR
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA334AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA334AIDBVR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA334AIDBVR 060881-OPA334AIDBVR 296-41473-1-ND 687-OPA334AIDBVR OPA334AIDBVR 26AJ7814 OPA334AIDBVR OPA334AIDBVR OPA334AIDBVR OPA334AIDBVR
Product Name OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVR Instrumentation, Op Amps, Buffer Amps 2MHz 5.5V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Ic, Single Op-Amp; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.75 volts 5.5 volts 2.7 volts
VOS 0.0050 millivolts 1.00E-3 millivolts 1.00E-3 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data