DigiKey Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 86
Product Name Notes
Buffer Amplifier 2 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit Differential 8-MSOP
Differential Amplifier 1 Circuit Differential 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-LFCSP (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC-EP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 2 Circuit Differential 24-SOIC w/Batwing
Differential Amplifier 3 Circuit Differential 24-LFCSP-WQ (4x4)
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC DIFF AMP HI-COMM MODE 8-SOIC
IC OPAMP DIFF TRPL LDIST 24LFCSP
Instrumentation Amplifier 1 Circuit 8-DIP
Instrumentation Amplifier 1 Circuit 8-MSOP
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier 2 Circuit 16-LFCSP-VQ (4x3.75)
Instrumentation Amplifier 2 Circuit 16-LFCSP-WQ (4x4)
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-VQ (4x3.75)
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
J-FET Amplifier 1 Circuit Rail-to-Rail 8-MSOP
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-LFCSP (3x3)
Voltage Feedback Amplifier 1 Circuit 8-PDIP
Voltage Feedback Amplifier 1 Circuit 8-SOIC-EP
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 2 Circuit 8-MSOP
Voltage Feedback Amplifier 2 Circuit 8-PDIP
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Zero-Drift Amplifier 1 Circuit 8-SOIC

<< Prev Next >>