Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDBVTG4

Description
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA348 is a single-channel, low-power CMOS operational amplifier designed for battery-powered and portable applications, featuring a 1 MHz bandwidth and 45 µA supply current per amplifier. It supports rail-to-rail input and output operation across a supply voltage range of 2.1 V to 5.5 V, with an input bias current of 0.5 pA. The OPA348AIDBVTG4 variant is packaged in a 5-pin SOT-23 measuring 2.90 mm × 1.60 mm and operates over the extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA348 is a single-channel, low-power CMOS operational amplifier designed for battery-powered and portable applications, featuring a 1 MHz bandwidth and 45 µA supply current per amplifier. It supports rail-to-rail input and output operation across a supply voltage range of 2.1 V to 5.5 V, with an input bias current of 0.5 pA. The OPA348AIDBVTG4 variant is packaged in a 5-pin SOT-23 measuring 2.90 mm × 1.60 mm and operates over the extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDBVTG4
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDBVTG4
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA348AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA348AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA348AIDBVTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1MHz 45uA SOT-23 Operational Amplifier IC
687-OPA348AIDBVTG4
1MHz 45uA SOT-23 Operational Amplifier IC 687-OPA348AIDBVTG4
1MHz Op Amp, 45uA, RRIO, SOT-23-5 Product overview: OPA348AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDBVTG4 can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, RRIO, SOT-23-5 Product overview: OPA348AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4 - 1084884-OPA348AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4
1084884-OPA348AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4 1084884-OPA348AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084884-OPA348AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084884-OPA348AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA348AIDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDBVTG4
Operational Amplifiers - Op Amps OPA348AIDBVTG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDBVTG4 OPA348AIDBVTG4-ND 687-OPA348AIDBVTG4 1084884-OPA348AIDBVTG4 OPA348AIDBVTG4 OPA348AIDBVTG4 OPA348AIDBVTG4 OPA348AIDBVTG4
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp Instrumentation, Op Amps, Buffer Amps 1MHz 45uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVTG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
 - CLC501AJ-MIL - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details