Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP -40 to 85
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
250MHz Dual Op Amp, 120MHz BW, 400V/µs Slew, VSSOP Product overview: OPA2890IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 120MHz, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 120MHz, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2890IDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084801-OPA2890IDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 2.25mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
High Speed Operational Amplifiers Dual Low Power WB Vltg Feedback Op Amp
IC OPAMP VFB 2 CIRCUIT 10VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2890IDGST | 296-22970-2-ND | 687-OPA2890IDGST | 1084801-OPA2890IDGST | OPA2890IDGST | OPA2890IDGST | OPA2890IDGST | OPA2890IDGST | OPA2890IDGST |
| Product Name | OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz 120MHz 400V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGST | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 9 volts | 3 to 12 volts | 3 volts | 3 volts | ||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps |