1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084829-OPA330AIYFFR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MCP6V06T-E/MNY; MCP6V08T-E/MNY; MCP6V03T-E/MNY; MCP6V01T-E/MNY;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82)
Single Op Amp, 350kHz GBW, 50uV Vos, 21uA, CMOS, BGA Product overview: OPA330AIYFFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 21uA, BGA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 21uA, BGA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIYFFR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-DSBGA (1.12x0.82)
IC OPAMP ZERO-DRIFT 1CIRC 5DSBGA
Precision Amplifiers 1.8V35uAmicroPwr PrecZero Drift CMOS
IC OPAMP ZERO-DRIFT 1CIRC 5DSBGA
IC OPAMP ZERO-DRIFT 1CIRC 5DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIYFFR | 1084829-OPA330AIYFFR | 296-27746-2-ND | 687-OPA330AIYFFR | OPA330AIYFFR | OPA330AIYFFR | OPA330AIYFFR | OPA330AIYFFR | OPA330AIYFFR |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIYFFR | Instrumentation, Op Amps, Buffer Amps | 350kHz 21uA BGA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 100 dB |