Win Source Part Number: 1357507-OPA325IDBVT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: OPA325
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 650µA
Current - Output / Channel: 30 mA
Number of Circuits: 1
Amplifier Type: CMOS
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 40 µV
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Low noise (10nV/rtHz), wide bandwidth (10MHz), low power (0.65mA), zero crossover op amp 5-SOT-23 -40 to 125 Product overview: OPA325IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 0.65mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 0.65mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA325IDBVT can be used for catalog matching and distributor lookup.
IC CMOS 1 CIRCUIT SOT23-5
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC CMOS 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1357507-OPA325IDBVT | 296-OPA325IDBVTCT-ND | 687-OPA325IDBVT | OPA325IDBVT | OPA325IDBVT | OPA325IDBVT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power 10MHz 0.65mA SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||
| VOS | 0.0400 millivolts | 0.0400 millivolts | ||||
| IBIAS | 2.00E-7 µA | 2.00E-7 µA | ||||
| GBW | 10 MHz | 10 MHz | ||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |