Texas Instruments OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVRG4

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA373AIDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA373AIDBVRG4
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVRG4
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4 - 1084937-OPA373AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4
1084937-OPA373AIDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4 1084937-OPA373AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1084937-OPA373AIDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084937-OPA373AIDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA373AIDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA373AIDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA373AIDBVRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA373AIDBVRG4
6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA373AIDBVRG4
1-Ch CMOS Op Amp, 6.5MHz, 585uA, RRIO, SOT-23-6 Product overview: OPA373AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVRG4 can be used for catalog matching and distributor lookup.

1-Ch CMOS Op Amp, 6.5MHz, 585uA, RRIO, SOT-23-6 Product overview: OPA373AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA373AIDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA373AIDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA373AIDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA373AIDBVRG4
Operational Amplifiers - Op Amps OPA373AIDBVRG4
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVRG4
Instrumentation, OP Amps, Buffer Amps OPA373AIDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA373AIDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA373AIDBVRG4 1084937-OPA373AIDBVRG4 OPA373AIDBVRG4-ND 687-OPA373AIDBVRG4 OPA373AIDBVRG4 OPA373AIDBVRG4 OPA373AIDBVRG4 OPA373AIDBVRG4
Product Name OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVRG4 Instrumentation, Op Amps, Buffer Amps 6.5MHz 585uA SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.3 to 5.5 volts 2.7 to 5.5 volts 2.3 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data