Texas Instruments OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA374AIDBVT

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA374AIDBVT - Texas Instruments
Dallas, TX, United States
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA374AIDBVT
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA374AIDBVT
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15765-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15765-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15765-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15765-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15765-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15765-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15765-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15765-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15765-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA374AIDBVT
6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA374AIDBVT
6.5MHz Op Amp, CMOS, 585uA, SOT-23-5 Product overview: OPA374AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDBVT can be used for catalog matching and distributor lookup.

6.5MHz Op Amp, CMOS, 585uA, SOT-23-5 Product overview: OPA374AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT - 1233706-OPA374AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT
1233706-OPA374AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT 1233706-OPA374AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233706-OPA374AIDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA374 Categories: Integrated Circuits (ICs) Operating Supply Current: 585μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175BHEUK; MAX4175BHEUK+T; MAX4074ALEUK+T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233706-OPA374AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA374
Categories: Integrated Circuits (ICs)
Operating Supply Current: 585μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4175BHEUK; MAX4175BHEUK+T; MAX4074ALEUK+T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 6609842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609842
Op Amps 6609842
Texas Instruments OPA374AIDBVT

Texas Instruments OPA374AIDBVT

Supplier's Site
Op Amps - 6609842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609842P
Op Amps 6609842P
Texas Instruments OPA374AIDBVT

Texas Instruments OPA374AIDBVT

Supplier's Site
Op Amps - 1457541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1457541
Op Amps 1457541
Texas Instruments OPA374AIDBVT

Texas Instruments OPA374AIDBVT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA374AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA374AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA374AIDBVT
Operational Amplifiers - Op Amps OPA374AIDBVT
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA374AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA374AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA374AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA374AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA374AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA374AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA374AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA374AIDBVT 296-15765-2-ND 687-OPA374AIDBVT 1233706-OPA374AIDBVT 6609842 6609842P OPA374AIDBVT OPA374AIDBVT OPA374AIDBVT OPA374AIDBVT OPA374AIDBVT
Product Name OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps 6.5MHz 585uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVT Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 3 to 5 volts 5.5 volts 2.3 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers