1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 004276-OPA330AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4174BJEUK; MAX4175BFEUK+T; MAX4174ACEUK+T;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Op Amp, 1-Ch, RRIO, CMOS, 0.35MHz, SOT-23 Product overview: OPA330AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDBVR can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
OP-AMP, SINGLE, 350KHZ, 0.16V/US, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIDBVR | 004276-OPA330AIDBVR | 296-37699-2-ND | 687-OPA330AIDBVR | OPA330AIDBVR | OPA330AIDBVR | OPA330AIDBVR | 54AH1381 | OPA330AIDBVR | OPA330AIDBVR |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVR | Instrumentation, Op Amps, Buffer Amps | 0.35MHz SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Op-Amp, Single, 350Khz, 0.16V/us, Sot-23; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 100 dB |