Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SOIC
250MHz Op Amp, Dual, 400V/µs Slew Rate, 2.25mA, 8-SOIC Product overview: OPA2890ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 400V, 2.25mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 400V, 2.25mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2890ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233609-OPA2890ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual Low Power WB Vltg Feedback Op Amp
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC, OP AMP, V FEEDBACK, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:120MHz; Slew Rate:400V/µs; Supply Voltage Range:± 1.5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2890ID | 296-22969-5-ND | 687-OPA2890ID | 1233609-OPA2890ID | OPA2890ID | OPA2890ID | OPA2890ID | OPA2890ID | OPA2890ID | OPA2890ID | 26AJ7812 |
| Product Name | OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 250MHz 400V 2.25mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890ID | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, V Feedback, Dual, 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 3 to 12 volts | 9 volts | 3 volts | 3 volts | 1.5 to 6 volts | ||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 1200 microamps |