Texas Instruments OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDCKR

Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier - OPA314AIDCKR - Texas Instruments
Dallas, TX, United States
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier
OPA314AIDCKR
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDCKR
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125

3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3MHz 1.8V 5.5V Operational Amplifier IC
687-OPA314AIDCKR
3MHz 1.8V 5.5V Operational Amplifier IC 687-OPA314AIDCKR
3MHz Op Amp, 1.8V-5.5V, 150uA, CMOS, 1Ch, SC Package Product overview: OPA314AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDCKR can be used for catalog matching and distributor lookup.

3MHz Op Amp, 1.8V-5.5V, 150uA, CMOS, 1Ch, SC Package Product overview: OPA314AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR - 004274-OPA314AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR
004274-OPA314AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR 004274-OPA314AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 004274-OPA314AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 150μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004274-OPA314AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39123-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39123-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39123-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39123-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39123-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39123-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39123-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39123-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39123-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA314AIDCKR
Operational Amplifiers - Op Amps OPA314AIDCKR
Operational Amplifiers - Op Amps 3MHz,Low-Pwr,Low- Noise,RRIO,1.8V CMOS

Operational Amplifiers - Op Amps 3MHz,Low-Pwr,Low- Noise,RRIO,1.8V CMOS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA314AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Op-Amp, Single, 3Mhz, 1.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 28AH4544 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 3Mhz, 1.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
28AH4544
Op-Amp, Single, 3Mhz, 1.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 28AH4544
OP-AMP, SINGLE, 3MHZ, 1.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, SINGLE, 3MHZ, 1.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA314AIDCKR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA314AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA314AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA314AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA314AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA314AIDCKR 687-OPA314AIDCKR 004274-OPA314AIDCKR 296-39123-1-ND OPA314AIDCKR OPA314AIDCKR 28AH4544 OPA314AIDCKR OPA314AIDCKR OPA314AIDCKR
Product Name OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 3MHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKR Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 3Mhz, 1.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 210 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers