1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 929652-OPA330AIDRG4
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA330
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Precision Op Amp, 1-Ch, RRIO, 0.35MHz, SOIC-8, SMT Product overview: OPA330AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDRG4 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIDRG4 | 929652-OPA330AIDRG4 | 687-OPA330AIDRG4 | OPA330AIDRG4-ND | OPA330AIDRG4 | OPA330AIDRG4 | OPA330AIDRG4 | OPA330AIDRG4 |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDRG4 | 0.35MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | |||||||
| CMRR | 100 dB |