IC OP AMP 2CH 8-VSSOP
IC OP AMP 2CH 8-VSSOP
IC OP AMP 2CH 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
AUTOMOTIVE, DUAL, 40-V, 10-MHZ R
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2992QDGKRQ1TR-ND | OPA2992QDGKRQ1 | OPA2992QDGKRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | |
| Slew Rate | 32 V/µs | 32 V/µs | 3.20E-5 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | -40degC ~ 125degC (TA) |