Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Dual 115MHz Op Amp, 250V/µs Slew Rate, 5V Dual Supply, 8-SOIC Product overview: OPA2889ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060876-OPA2889ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 115MHz
Amplifier Type: Voltage Feedback
Slew Rate: 250 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.6 V to 12 V, ±1.3 V to 6 V
Operating Supply Current: 920μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 75MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC, OP AMP, V FEEDBACK, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:75MHz; Slew Rate:250V/µs; Supply Voltage Range:± 1.3V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers Dual LoPwr Vltg Feed back Op Amp
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2889ID | OPA2889ID | 296-22185-5-ND | 687-OPA2889ID | 060876-OPA2889ID | OPA2889ID | 29AH6969 | OPA2889ID | OPA2889ID | OPA2889ID |
| Product Name | OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 115MHz 250V 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889ID | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, V Feedback, Dual, 8Soic; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.6 to 12 volts | 2.6 to 12 volts | 2.6 to 12 volts | 2.6 volts | 1.3 to 6 volts | |||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 460 microamps |