Enhanced Product Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1321601-OPA340MDBVTE
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6V/µs
Gain Bandwidth Product: 5.5 MHz
Current - Input Bias: 0.2 pA
Voltage - Input Offset: 150 µV
Current - Supply: 750µA
Current - Output / Channel: 50 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-23815-6,296-2381
Base Product Number: OPA340
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
5.5MHz Op Amp, 1-Ch, 5V, SOT-23, -55 to 125C Product overview: OPA340MDBVTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340MDBVTEP can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP-AMP, 5.5MHZ, 6V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps EP Sgl-Supply R-R Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA340MDBVTEP | 1321601-OPA340MDBVTEP | 296-OPA340MDBVTEPTR-ND | 687-OPA340MDBVTEP | OPA340MDBVTEP | OPA340MDBVTEP | OPA340MDBVTEP | 28AH4554 | OPA340MDBVTEP | OPA340MDBVTEP |
| Product Name | OPA340-EP Enhanced Product Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 5.5MHz 5V SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 5.5Mhz, 6V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.5 volts | |||||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| Quiescent Current (IQ) | 950 microamps | |||||||||
| CMRR | 78 dB |