Texas Instruments OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320AIDBVR

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA320AIDBVR - Texas Instruments
Dallas, TX, United States
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA320AIDBVR
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320AIDBVR
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR - 1084818-OPA320AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR
1084818-OPA320AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR 1084818-OPA320AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1084818-OPA320AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Family Name: OPA320 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.5mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): MAX4174BFEUK+T; MAX4174AEEUK; MAX4174BFEUK-T; MAX4174AOEUK-T; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084818-OPA320AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Family Name: OPA320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): MAX4174BFEUK+T; MAX4174AEEUK; MAX4174BFEUK-T; MAX4174AOEUK-T;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29480-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29480-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29480-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29480-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29480-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29480-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29480-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29480-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29480-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
20MHz SOT-23 Operational Amplifier IC
687-OPA320AIDBVR
20MHz SOT-23 Operational Amplifier IC 687-OPA320AIDBVR
20MHz Op Amp, 0.9pA Ib, 100dB CMRR, RRIO, SOT-23-5 Product overview: OPA320AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320AIDBVR can be used for catalog matching and distributor lookup.

20MHz Op Amp, 0.9pA Ib, 100dB CMRR, RRIO, SOT-23-5 Product overview: OPA320AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA320AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA320AIDBVR
Precision Amplifiers OPA320AIDBVR
Precision Amplifiers PRECISION,20MHZ,RRIO CMOS OP AMP

Precision Amplifiers PRECISION,20MHZ,RRIO CMOS OP AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA320AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA320AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA320AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA320AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA320AIDBVR
Operational Amplifier/Comparator >> Precision OpAmps OPA320AIDBVR
20MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

20MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA320AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA320AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA320AIDBVR 1084818-OPA320AIDBVR 296-29480-6-ND 687-OPA320AIDBVR OPA320AIDBVR OPA320AIDBVR OPA320AIDBVR OPA320AIDBVR OPA320AIDBVR OPA320AIDBVR
Product Name OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVR Instrumentation, Op Amps, Buffer Amps 20MHz SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Precision OpAmps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC318ADL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers