Texas Instruments OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2889IDGSTG4

Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP
Request a Quote Datasheet
Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA2889IDGSTG4 - Texas Instruments
Dallas, TX, United States
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA2889IDGSTG4
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2889IDGSTG4
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP

Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2889IDGSTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2889IDGSTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2889IDGSTG4-ND
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 115MHz 250V Operational Amplifier IC
687-OPA2889IDGSTG4
Dual 115MHz 250V Operational Amplifier IC 687-OPA2889IDGSTG4
Dual 115MHz Op Amp, 250V/µs Slew Rate, VSSOP Product overview: OPA2889IDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDGSTG4 can be used for catalog matching and distributor lookup.

Dual 115MHz Op Amp, 250V/µs Slew Rate, VSSOP Product overview: OPA2889IDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4 - 791001-OPA2889IDGSTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4
791001-OPA2889IDGSTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4 791001-OPA2889IDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 791001-OPA2889IDGSTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 115MHz Amplifier Type: Voltage Feedback Current - Input Bias: 150nA Voltage - Input Offset: 1.5mV Family Name: OPA2889 Categories: Integrated Circuits (ICs) Operating Supply Current: 920μA Manufacturer Package: 10-VSSOP Output Current per Channel: 60mA SR - Slew Rate: 250 V/μs GBP - Gain Bandwidth Product: 75MHz Dual Supply Voltage (±): 2.6 V ~ 12 V, ±1.3 V ~ 6 V Alternative Parts (Cross-Reference): EL5250IYZ-T7; EL5256IY-T7; EL5256IY-T13; EL5252IY-T7; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791001-OPA2889IDGSTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 115MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 150nA
Voltage - Input Offset: 1.5mV
Family Name: OPA2889
Categories: Integrated Circuits (ICs)
Operating Supply Current: 920μA
Manufacturer Package: 10-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 250 V/μs
GBP - Gain Bandwidth Product: 75MHz
Dual Supply Voltage (±): 2.6 V ~ 12 V, ±1.3 V ~ 6 V
Alternative Parts (Cross-Reference): EL5250IYZ-T7; EL5256IY-T7; EL5256IY-T13; EL5252IY-T7;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2889IDGSTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2889IDGSTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2889IDGSTG4
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2889IDGSTG4
High Speed Operational Amplifiers OPA2889IDGSTG4
High Speed Operational Amplifiers Dual Lo Pwr Vltg Op Amp

High Speed Operational Amplifiers Dual Lo Pwr Vltg Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2889IDGSTG4
Instrumentation, OP Amps, Buffer Amps OPA2889IDGSTG4
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2889IDGSTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2889IDGSTG4
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2889IDGSTG4 OPA2889IDGSTG4-ND 687-OPA2889IDGSTG4 791001-OPA2889IDGSTG4 OPA2889IDGSTG4 OPA2889IDGSTG4 OPA2889IDGSTG4 OPA2889IDGSTG4
Product Name OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Instrumentation, Op Amps, Buffer Amps Dual 115MHz 250V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSTG4 Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.6 to 12 volts 2.6 to 12 volts 2.6 volts
VOS 5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 460 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC22C12QDRQ1 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
INA114 Precision Instrumentation Amplifier - INA114APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
7 suppliers