250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 8-SO PowerPAD -40 to 125
Operational Amplifier, 1 Func, 8000uV Offset-Max, 90MHz Band Width, CMOS, PDSO8
250MHz Op Amp, 150V/µs Slew Rate, Rail-to-Rail CMOS, 1-Ch, HSOP Product overview: OPA354AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AIDDAR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1233667-OPA354AIDDAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA354
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Current per Channel: 100mA
SR - Slew Rate: 150 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4074AKESA+; MAX4074AKESA+T; CS3003-FS;
Introduction Date: July 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Single
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA354AIDDAR | OPA354AIDDAR | 687-OPA354AIDDAR | 296-OPA354AIDDARCT-ND | 1233667-OPA354AIDDAR | OPA354AIDDAR | OPA354AIDDAR | OPA354AIDDAR | OPA354AIDDAR | OPA354AIDDAR |
| Product Name | OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | 250MHz 150V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDDAR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 volts | ||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps |