Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
1ch CMOS Op Amp, 100kHz BW, SOT-23-5 Product overview: OPA336NJ/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336NJ/250 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 125uV Offset-Max, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 004292-OPA336NJ/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 23μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP AMP, 100KHZ, 0.03V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:100kHz; Slew Rate:0.03V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA336NJ/250 | 687-OPA336NJ/250 | OPA336NJ/250 | 004292-OPA336NJ/250 | 296-26273-2-ND | 28AH4553 | OPA336NJ/250 | OPA336NJ/250 | OPA336NJ/250 | OPA336NJ/250 |
| Product Name | OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | 100kHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336NJ/250 | Instrumentation, Op Amps, Buffer Amps | Op Amp, 100Khz, 0.03V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | |||||
| VOS | 0.1250 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 32 microamps | |||||||||
| CMRR | 80 dB |