Precision, Low Noise, Low Iq Operational Amplifier 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084945-OPA376AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Precision Op Amp, 5.5MHz BW, 5uV Vos, 7.5nV/rtHz Noise, CMOS Product overview: OPA376AIDCKTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA376AIDCKTG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 5.5MHZ RRO SC70-5
Precision Amplifiers Prec Lo Noise Lo Iq Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA376AIDCKTG4 | 1084945-OPA376AIDCKTG4 | 687-OPA376AIDCKTG4 | OPA376AIDCKTG4-ND | OPA376AIDCKTG4 | OPA376AIDCKTG4 | OPA376AIDCKTG4 | 815-OPA376AIDCKTG4 | OPA376AIDCKTG4 |
| Product Name | OPA376 Precision, Low Noise, Low Iq Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDCKTG4 | 5.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.5MHZ RRO SC70-5 | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | |||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| Quiescent Current (IQ) | 950 microamps | ||||||||
| CMRR | 76 dB |