250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 8-SO PowerPAD -40 to 125
Operational Amplifier, 1 Func, 8000uV Offset-Max, 90MHz Band Width, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233666-OPA354AIDDA
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA354
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.9mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-SO PowerPad
Output Current per Channel: 100mA
SR - Slew Rate: 150 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4074AGESA+; MAX4074AKESA+T; MAX4074AGESA+T;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
250MHz Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, 100mA Output Product overview: OPA354AIDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AIDDA can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
OP-AMP, SINGLE, 100MHZ, 150V/US, HSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:HSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Single
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA354AIDDA | OPA354AIDDA | 1233666-OPA354AIDDA | 687-OPA354AIDDA | 296-13785-5-ND | OPA354AIDDA | OPA354AIDDA | 28AH4568 | OPA354AIDDA | OPA354AIDDA |
| Product Name | OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDDA | 250MHz 150V 100mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 100Mhz, 150V/us, Hsop-8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps |