The OPA341UA is a single-channel, rail-to-rail input and output CMOS operational amplifier in an SO-8 surface-mount package, designed for low-voltage, single-supply operation. It operates from 2.5V to 5.5V with a bandwidth of 5.5MHz and a slew rate of 6V/µs. The quiescent current is 750µA per channel at 5V, increasing to 1.2mA over temperature. The input common-mode range extends 100mV beyond the supply rails, and the output swings within 1mV of the rails with a 100kΩ load. Shutdown capability is included, with turn-off time of 1µs and turn-on time of 3µs. The device is specified for operation from -55°C to +125°C and has a thermal resistance of 150°C/W. It is suitable for sensor biasing, signal conditioning, and driving A/D or D/A converters.
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 8-SOIC -55 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1084863-OPA341UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: OPA341UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA341UA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA341UA | 296-43421-5-ND | OPA341UA | 1084863-OPA341UA | 687-OPA341UA | OPA341UA | OPA341UA |
| Product Name | OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341UA | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC | Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | ||||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs |