Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-WQFN (2x2)
Dual, Low-Power, Precision, Rail-to-Rail Output, 105MHz, Voltage Feedback Amplifier 10-QFN -40 to 125 Product overview: OPA2837IRUNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 105MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 105MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2837IRUNR can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 10WQFN
IC OPAMP VFB 2 CIRCUIT 10WQFN
Operational Amplifiers - Op Amps Dual, Low-Power, Precision, Rail-to-Rail Output, 105MHz, Voltage Feedback Amplifier 10-QFN -40 to 125
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP VFB 2 CIRCUIT 10WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2837IRUNRTR-ND | 687-OPA2837IRUNR | OPA2837IRUNR | OPA2837IRUNR | OPA2837IRUNR | OPA2837IRUNR | OPA2837IRUNR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 105MHz QFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.5920 milliamps | 0.5920 milliamps | 0.5920 milliamps | ||||
| Slew Rate | 105 V/µs | 105 V/µs | 105 V/µs | 1.05E-4 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 10-WFQFN | Surface Mount | 10-WFQFN | Surface Mount |