1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 17uA, 1.8V-5.5V Product overview: OPA333AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17uA, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004281-OPA333AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4074AGESA+; MAX4074BHESA+T; MAX4074BKESA+T;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA333AIDR | 296-41364-6-ND | 687-OPA333AIDR | 004281-OPA333AIDR | OPA333AIDR | OPA333AIDR | OPA333AIDR | OPA333AIDR | OPA333AIDR |
| Product Name | OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | 350kHz 17uA 1.8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| Quiescent Current (IQ) | 25 microamps | ||||||||
| CMRR | 106 dB |