The OPA353 is a high-speed, single-supply, rail-to-rail operational amplifier designed for low-cost, miniature applications such as driving analog-to-digital converters and video processing. It is available in a 5-lead SOT-23-5 surface-mount package, measures 2.9 mm × 1.6 mm, and operates from a 2.5 V to 5.5 V supply with a specified temperature range of -40 °C to +85 °C. The device features a 44 MHz gain-bandwidth product, a 22 V/μs slew rate, input common-mode voltage extending 300 mV beyond the rails, output swing within 10 mV of the supply rails with a 10 kΩ load, and unity-gain stability. Input voltage noise is 5 nV/√Hz at 100 kHz, and quiescent current per amplifier is 5.2 mA at 5 V. The part is qualified for operation from -55 °C to +125 °C and has a thermal resistance of 200 °C/W in the SOT-23-5 package.
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
44MHz Op Amp, Single-Supply, Rail-to-Rail, SOT-23-5 Product overview: OPA353NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA353NA/3KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084894-OPA353NA/3KG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 44MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA353NA/3KG4 | OPA353NA/3KG4-ND | 687-OPA353NA/3KG4 | 1084894-OPA353NA/3KG4 | OPA353NA/3KG4 | OPA353NA/3KG4 | OPA353NA/3KG4 | OPA353NA/3KG4 |
| Product Name | OPA353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 44MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA353NA/3KG4 | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 8000 microamps | |||||||
| CMRR | 76 dB |