Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1084876-OPA345UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO8
3MHz Op Amp, Single, Rail-to-Rail, 1.5mm, 8-SOIC Product overview: OPA345UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA345UA can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA345UA | OPA345UA-ND | 1084876-OPA345UA | OPA345UA | 687-OPA345UA | OPA345UA | OPA345UA | OPA345UA | OPA345UA | OPA345UA |
| Product Name | OPA345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA345UA | 3MHz SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 76 dB |