Texas Instruments OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKT

Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA379AIDCKT is a single micropower operational amplifier in a SC70-5 package, designed for battery-powered applications with a 1.8V to 5.5V supply range and operation from -40°C to +125°C. It features a maximum quiescent current of 5.5μA, a bandwidth of 90kHz, rail-to-rail input and output, and an offset voltage of up to 1.5mV. The device offers low noise of 2.8μVpp (0.1Hz to 10Hz) and 80nV/√Hz at 1kHz, with a CMRR of 100dB and PSRR of 2mV/V. ESD tolerance is rated at 2000V HBM and 1000V CDM.

Datasheet Summary
Powered by GS/AI

The OPA379AIDCKT is a single micropower operational amplifier in a SC70-5 package, designed for battery-powered applications with a 1.8V to 5.5V supply range and operation from -40°C to +125°C. It features a maximum quiescent current of 5.5μA, a bandwidth of 90kHz, rail-to-rail input and output, and an offset voltage of up to 1.5mV. The device offers low noise of 2.8μVpp (0.1Hz to 10Hz) and 80nV/√Hz at 1kHz, with a CMRR of 100dB and PSRR of 2mV/V. ESD tolerance is rated at 2000V HBM and 1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier - OPA379AIDCKT - Texas Instruments
Dallas, TX, United States
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier
OPA379AIDCKT
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDCKT
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
 - OPA379AIDCKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1500uV Offset-Max, PDSO5

Operational Amplifier, 1 Func, 1500uV Offset-Max, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT - 1084955-OPA379AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT
1084955-OPA379AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT 1084955-OPA379AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1084955-OPA379AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084955-OPA379AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19875-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19875-2-ND
Instrumentation, Op Amps, Buffer Amps 296-19875-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19875-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19875-1-ND
Instrumentation, Op Amps, Buffer Amps 296-19875-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19875-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19875-6-ND
Instrumentation, Op Amps, Buffer Amps 296-19875-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.8V 90kHz 2.9uA Operational Amplifier IC
687-OPA379AIDCKT
1.8V 90kHz 2.9uA Operational Amplifier IC 687-OPA379AIDCKT
1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC Package Product overview: OPA379AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKT can be used for catalog matching and distributor lookup.

1.8V Op Amp, 90kHz BW, 2.9uA, Rail-to-Rail, SC Package Product overview: OPA379AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA379AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA379AIDCKT
Operational Amplifiers - Op Amps OPA379AIDCKT
Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail

Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA379AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA379AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA379AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA379AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA379AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA379AIDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Op-Amp, 90Khz, 0.03V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 26AJ7832 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 90Khz, 0.03V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
26AJ7832
Op-Amp, 90Khz, 0.03V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 26AJ7832
OP-AMP, 90KHZ, 0.03V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 90KHZ, 0.03V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA379AIDCKT OPA379AIDCKT 1084955-OPA379AIDCKT 296-19875-2-ND 687-OPA379AIDCKT OPA379AIDCKT OPA379AIDCKT OPA379AIDCKT OPA379AIDCKT OPA379AIDCKT 26AJ7832
Product Name OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDCKT Instrumentation, Op Amps, Buffer Amps 1.8V 90kHz 2.9uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 90Khz, 0.03V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data