Texas Instruments OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/3K

Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) - OPA341NA/3K - Texas Instruments
Dallas, TX, United States
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown)
OPA341NA/3K
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/3K
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Buy Now Datasheet
 - OPA341NA/3K - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
5.5MHz 6V SOT-23 Operational Amplifier IC
687-OPA341NA/3K
5.5MHz 6V SOT-23 Operational Amplifier IC 687-OPA341NA/3K
Single Op Amp, 5.5MHz, 6V/µs, 10pA, SOT-23-6 Product overview: OPA341NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA341NA/3K can be used for catalog matching and distributor lookup.

Single Op Amp, 5.5MHz, 6V/µs, 10pA, SOT-23-6 Product overview: OPA341NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA341NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35914-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35914-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35914-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35914-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35914-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35914-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35914-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35914-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35914-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K - 1084862-OPA341NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K
1084862-OPA341NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K 1084862-OPA341NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 1084862-OPA341NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084862-OPA341NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA341NA/3K
Instrumentation, OP Amps, Buffer Amps OPA341NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA341NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA341NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA341NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA341NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA341NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA341NA/3K
Instrumentation, OP Amps, Buffer Amps OPA341NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA341NA/3K
Operational Amplifiers - Op Amps OPA341NA/3K
Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA341NA/3K OPA341NA/3K 687-OPA341NA/3K 296-35914-1-ND 1084862-OPA341NA/3K OPA341NA/3K OPA341NA/3K OPA341NA/3K OPA341NA/3K OPA341NA/3K
Product Name OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 5.5MHz 6V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/3K Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-6 Tape and Reel SOT; SOT-23-6 SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Surface Mount Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5612IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers