The OPA347PAG4 is a microPower operational amplifier designed for low power consumption, with a quiescent current of 20µA per channel. It operates on a single supply voltage ranging from 2.3V to 5.5V and features rail-to-rail input and output capabilities, allowing for an input range that extends 200mV beyond the supply rails and an output range within 5mV of the rails. The amplifier has a bandwidth of 350kHz, making it suitable for applications requiring a high speed-to-power ratio. This device is available in an 8-PDIP package and is specified for operation across a wide temperature range of -55°C to +125°C. It is particularly well-suited for portable and battery-powered applications, such as smoke and CO detectors, due to its low power requirements and compact size. The OPA347PAG4 also demonstrates good performance characteristics, including low input offset voltage and high common-mode rejection ratio, making it a reliable choice for general-purpose amplification tasks.
Micropower Rail-To-Rail Operational Amplifier 8-PDIP -55 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Mcrpwr Rail-To-Rail Op Amp
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA347PAG4 | OPA347PAG4-ND | OPA347PAG4 | OPA347PAG4 | OPA347PAG4 | OPA347PAG4 |
| Product Name | OPA347 Micropower Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.3 to 5.5 volts | |||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | |||
| Quiescent Current (IQ) | 34 microamps | |||||
| CMRR | 70 dB |