The OPA2890IDR is a dual, low power, wideband voltage feedback operational amplifier from Texas Instruments, designed for applications requiring high performance and efficiency. It operates with a flexible supply range of +3V to +12V for single supply and ±1.5V to ±6V for dual supplies. The amplifier features a high slew rate of 400 V/Oºs and a bandwidth of 210 MHz, making it suitable for high-speed applications. With a low quiescent current of 1.1 mA per channel and a disable current of only 30 OºA, the OPA2890IDR is ideal for battery-powered devices and portable instruments. The output voltage swing is ±4.1V with a drive current exceeding 30 mA, allowing for robust signal handling. The device is unity-gain stable and exhibits low distortion, making it suitable for video line driving, ADC buffering, and high-speed imaging channels. The OPA2890IDR is available in an MSOP-10 package and operates over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Dual 250MHz Op Amp, 400V/µs Slew Rate, 120MHz BW, 2-Ch, 8-SOIC Product overview: OPA2890IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 400V, 120MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 400V, 120MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2890IDR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233611-OPA2890IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Family Name: OPA2890
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): EL1516IS; ZL40162/DCA1; EL5236ISZ-T7;
Introduction Date: November 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
High Speed Operational Amplifiers Dual Low Power WB Vltg Feedback Op Amp
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2890IDR | 687-OPA2890IDR | OPA2890IDR-ND | 1233611-OPA2890IDR | OPA2890IDR | OPA2890IDR | OPA2890IDR | OPA2890IDR | OPA2890IDR |
| Product Name | OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Dual 250MHz 400V 120MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 3 to 12 volts | 9 volts | 3 volts | ||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 1200 microamps |