Texas Instruments OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series OPA336N/3K

Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23
Request a Quote
Description
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA336N/3K is a microPower CMOS operational amplifier designed for battery-powered applications. It operates on a single supply voltage ranging from 2.3V to 5.5V and features a rail-to-rail output that can swing to within 3mV of the supply rails with a 100k,Ѷ load. The amplifier has a low quiescent current of 20µA per amplifier, making it suitable for energy-sensitive applications. This device exhibits a low input offset voltage of 125µV maximum and a high open-loop gain of 115dB. It is specified for operation over a temperature range of -40°C to +85°C, with an extended operating range from -55°C to +125°C. The OPA336N/3K is available in a compact SOT-23-5 package, which is advantageous for space-constrained designs. It is ideal for applications such as portable devices, high-impedance applications, photodiode pre-amplifiers, and medical instruments.

Datasheet Summary
Powered by GS/AI

The OPA336N/3K is a microPower CMOS operational amplifier designed for battery-powered applications. It operates on a single supply voltage ranging from 2.3V to 5.5V and features a rail-to-rail output that can swing to within 3mV of the supply rails with a 100k,Ѷ load. The amplifier has a low quiescent current of 20µA per amplifier, making it suitable for energy-sensitive applications. This device exhibits a low input offset voltage of 125µV maximum and a high open-loop gain of 115dB. It is specified for operation over a temperature range of -40°C to +85°C, with an extended operating range from -55°C to +125°C. The OPA336N/3K is available in a compact SOT-23-5 package, which is advantageous for space-constrained designs. It is ideal for applications such as portable devices, high-impedance applications, photodiode pre-amplifiers, and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series - OPA336N/3K - Texas Instruments
Dallas, TX, United States
OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series
OPA336N/3K
OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series OPA336N/3K
Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23

Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
100kHz 32uA SOT-23 Operational Amplifier IC
687-OPA336N/3K
100kHz 32uA SOT-23 Operational Amplifier IC 687-OPA336N/3K
100kHz Op Amp, 1-Ch, 32uA, SOT-23, CMOS Product overview: OPA336N/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 32uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 32uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336N/3K can be used for catalog matching and distributor lookup.

100kHz Op Amp, 1-Ch, 32uA, SOT-23, CMOS Product overview: OPA336N/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 32uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 32uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA336N/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26274-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26274-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26274-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26274-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26274-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26274-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26274-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26274-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26274-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336N/3K - 004289-OPA336N/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336N/3K
004289-OPA336N/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336N/3K 004289-OPA336N/3K
Manufacturer: Texas Instruments Win Source Part Number: 004289-OPA336N/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 60μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 20μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 100kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 004289-OPA336N/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA336N/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA336N/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA336N/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA336N/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA336N/3K
Instrumentation, OP Amps, Buffer Amps OPA336N/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA336N/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA336N/3K
Instrumentation, OP Amps, Buffer Amps OPA336N/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336N/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA336N/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA336N/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA336N/3K
Operational Amplifiers - Op Amps OPA336N/3K
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA336N/3K 687-OPA336N/3K 296-26274-6-ND 004289-OPA336N/3K OPA336N/3K OPA336N/3K OPA336N/3K OPA336N/3K OPA336N/3K
Product Name OPA336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 100kHz 32uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA336N/3K Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 volts 2.3 volts
VOS 0.1250 millivolts 0.0600 millivolts 0.0600 millivolts 0.0600 millivolts
Quiescent Current (IQ) 32 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers