MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-PDIP -40 to 85
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
3MHz CMOS Op Amp, 1-Ch, 5.5V, 1.2V/µs Slew Rate, 500uV Vos Product overview: OPA337PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 5.5V, 1.2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 5.5V, 1.2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337PA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA337PA | OPA337PA | OPA337PA-ND | 687-OPA337PA | OPA337PA |
| Product Name | OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 3MHz 5.5V 1.2V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 3 millivolts | 0.5000 millivolts | |||
| Quiescent Current (IQ) | 1000 microamps | ||||
| CMRR | 74 dB |