Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVTG4

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AIDBVTG4
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVTG4
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA333AIDBVTG4DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA333AIDBVTG4DKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA333AIDBVTG4DKR-ND
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA333AIDBVTG4TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA333AIDBVTG4TR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA333AIDBVTG4TR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA333AIDBVTG4CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA333AIDBVTG4CT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA333AIDBVTG4CT-ND
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4 - 1233624-OPA333AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4
1233624-OPA333AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4 1233624-OPA333AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1233624-OPA333AIDBVT G4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX9617AXT+T; OPA333AIDCKTG4; OPA333AID; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233624-OPA333AIDBVTG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX9617AXT+T; OPA333AIDCKTG4; OPA333AID;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
350kHz SOT-23 Operational Amplifier IC
687-OPA333AIDBVTG4
350kHz SOT-23 Operational Amplifier IC 687-OPA333AIDBVTG4
Precision Zero-Drift CMOS Op Amp, 350kHz BW, 2uV Vos, SOT-23-5 Product overview: OPA333AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVTG4 can be used for catalog matching and distributor lookup.

Precision Zero-Drift CMOS Op Amp, 350kHz BW, 2uV Vos, SOT-23-5 Product overview: OPA333AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AIDBVTG4
Operational Amplifiers - Op Amps OPA333AIDBVTG4
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA333AIDBVTG4
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 - 815-OPA333AIDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
815-OPA333AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 815-OPA333AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AIDBVTG4
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA333AIDBVTG4 296-OPA333AIDBVTG4DKR-ND 1233624-OPA333AIDBVTG4 687-OPA333AIDBVTG4 OPA333AIDBVTG4 OPA333AIDBVTG4 OPA333AIDBVTG4 815-OPA333AIDBVTG4 OPA333AIDBVTG4
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVTG4 350kHz SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 5.5 volts
VOS 0.0100 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details