Ultra-Low Noise Precision Operational Amplifiers 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 220uV Offset-Max, BIPolar, PDSO8
Precision Op Amp, 63MHz BW, 25uV Vos, 100dB CMRR, 8-SOIC Product overview: OPA37GU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144348-OPA37GU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 63MHz
Alternative Parts (Cross-Reference): AD848JRZ; OP27GS; OPA37GU; OPA132U/2K5;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, LOW NOISE PRECISION, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:63MHz; Slew Rate:11.9V/µs; Supply Voltage Range:± 4V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA37GU | OPA37GU-ND | OPA37GU | 687-OPA37GU | 6605569 | 6605569P | 144348-OPA37GU | OPA37GU | OPA37GU | 28AH4574 | OPA37GU | OPA37GU |
| Product Name | OPA37 Ultra-Low Noise Precision Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 63MHz SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GU | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Low Noise Precision, Soic8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 44 volts | 22 volts | 8 to 44 volts | 4 to 22 volts | ||||||||
| Quiescent Current (IQ) | 5700 microamps | |||||||||||
| GBW | 63 MHz | 63 MHz | 63 MHz | |||||||||
| Slew Rate | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 1.19E-5 V/µs |