The OPA343UA is a single-channel, rail-to-rail CMOS operational amplifier in an SO-8 surface-mount package, designed for low-voltage, single-supply operation from 2.5V to 5.5V. It features a 5.5MHz gain-bandwidth product, a 6V/µs slew rate, and a quiescent current of 850µA per amplifier. The input common-mode range extends 500mV beyond the supply rails, and the output swings within 1mV of the rails with a 100kΩ load. It is specified for operation from -40°C to +85°C. The device is optimized for driving A/D converters, audio processing, and active filters.
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026079-OPA343UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
1-Ch Rail-to-Rail Op Amp, 5.5MHz BW, 850uA, 8-SOIC Product overview: OPA343UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 850uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 850uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA343UA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 8000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 8000uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, CMOS RRI/O, SMD, SOIC8, 343; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:5.5MHZ; SLEW RATE:6V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, CMOS RRI/O, SMD, SOIC8, 343; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA343UA | OPA343UA-ND | 026079-OPA343UA | 687-OPA343UA | OPA343UA | OPA343UA | OPA343UA | 16936774 | 52AH7362 | OPA343UA | OPA343UA | OPA343UA |
| Product Name | OPA343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA343UA | 5.5MHz 850uA SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Op Amp, Cmos Rri/o, Smd, Soic8, 343; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5 volts | 2.5 volts | 2.7 to 5 volts | 2.5 volts | ||||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 1250 microamps | |||||||||||
| CMRR | 74 dB |