Texas Instruments OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320AIDBVT

Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA320AIDBVT is a single-channel, precision CMOS operational amplifier with zero-crossover distortion, offering a 20 MHz bandwidth, 7 nV/√Hz voltage noise, and a quiescent current of 1.45 mA per channel. It operates from a 1.8 V to 5.5 V single supply, features rail-to-rail input and output swing, and has a maximum input offset voltage of 150 µV and input bias current of 0.9 pA. The device is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The OPA320AIDBVT is a single-channel, precision CMOS operational amplifier with zero-crossover distortion, offering a 20 MHz bandwidth, 7 nV/√Hz voltage noise, and a quiescent current of 1.45 mA per channel. It operates from a 1.8 V to 5.5 V single supply, features rail-to-rail input and output swing, and has a maximum input offset voltage of 150 µV and input bias current of 0.9 pA. The device is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier - OPA320AIDBVT - Texas Instruments
Dallas, TX, United States
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier
OPA320AIDBVT
OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier OPA320AIDBVT
Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125

Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT - 1233616-OPA320AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT
1233616-OPA320AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT 1233616-OPA320AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233616-OPA320AIDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 40μV Family Name: OPA320 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 65mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175AFEUK-T; MAX4174AKEUK; MAX4175BBEUK-T; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1233616-OPA320AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 40μV
Family Name: OPA320
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 65mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4175AFEUK-T; MAX4174AKEUK; MAX4175BBEUK-T;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Buy Now Datasheet
Singapore, Singapore
20MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA320AIDBVT
20MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA320AIDBVT
20MHz Op Amp, 0.9pA Ib, 100dB CMRR, 1.8-5.5V, SOT-23 Product overview: OPA320AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320AIDBVT can be used for catalog matching and distributor lookup.

20MHz Op Amp, 0.9pA Ib, 100dB CMRR, 1.8-5.5V, SOT-23 Product overview: OPA320AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA320AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29510-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29510-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29510-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29510-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29510-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29510-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29510-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29510-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29510-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA320AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments - 33AH4589 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments
33AH4589
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments 33AH4589
OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
No. Of Amplifiers Texas Instruments - 64T3763 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
64T3763
No. Of Amplifiers Texas Instruments 64T3763
No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments - 33AH4588 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments
33AH4588
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments 33AH4588
OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA320AIDBVT
Precision Amplifiers OPA320AIDBVT
Precision Amplifiers PRECISION,20MHZ,RRIO CMOS OP AMP

Precision Amplifiers PRECISION,20MHZ,RRIO CMOS OP AMP

Buy Now Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA320AIDBVT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA320AIDBVT
Operational Amplifier/Comparator >> Precision OpAmps OPA320AIDBVT
20MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

20MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA320AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA320AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA320AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA320AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA320AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA320AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA320AIDBVT 1233616-OPA320AIDBVT 687-OPA320AIDBVT 296-29510-6-ND OPA320AIDBVT 33AH4589 64T3763 OPA320AIDBVT OPA320AIDBVT OPA320AIDBVT OPA320AIDBVT OPA320AIDBVT
Product Name OPA320 Precision, 20MHz, 0.9pA Ib, RRIO, CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA320AIDBVT 20MHz 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments No. Of Amplifiers Texas Instruments Precision Amplifiers Operational Amplifier/Comparator >> Precision OpAmps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.1500 millivolts 0.0400 millivolts 0.0400 millivolts 0.0400 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers