The OPA300 is a single-channel, high-speed, voltage-feedback CMOS operational amplifier designed for 16-bit resolution systems. It operates from a single supply of 2.7 V to 5.5 V, features a 150 MHz unity-gain bandwidth, 3 nV/√Hz voltage noise, and 0.1% settling in 30 ns. It includes a shutdown function that reduces supply current to 5 µA. The OPA300AID variant is packaged in an 8-pin SOIC with an industrial temperature range of −40°C to +125°C.
High Speed, Low Noise, Single Supply CMOS Operational Amplifier 8-SOIC -40 to 125
150MHz Op Amp, 80V/µs Slew Rate, 5pA Ib, CMOS, 1-Ch, 8-SOIC Product overview: OPA300AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA300AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 004271-OPA300AID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
OP AMP, 150MHZ, 80V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:150MHz; Slew Rate:80V/µs; Supply Voltage Range:± 1.35V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Operational Amplifiers - Op Amps Hi-Speed Low Noise Single Supply CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA300AID | 687-OPA300AID | OPA300AID | 004271-OPA300AID | 296-15087-5-ND | OPA300AID | 67H1445 | OPA300AID | OPA300AID |
| Product Name | OPA300 High Speed, Low Noise, Single Supply CMOS Operational Amplifier | 150MHz 80V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA300AID | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 150Mhz, 80V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | 1.35 to 2.75 volts | 2.7 volts | ||||
| Quiescent Current (IQ) | 12000 microamps | ||||||||
| GBW | 150 MHz | 150 MHz | 150 MHz |