Ultra-Low Noise Precision Operational Amplifiers 8-PDIP -40 to 85
63MHz Op Amp, 11.9V/µs Slew Rate, 25uV Offset, 100dB CMRR, 1-Ch Product overview: OPA37GP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63MHz, 11.9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 63MHz, 11.9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA37GP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 220uV Offset-Max, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 060910-OPA37GP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 11.9 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 8 V to 44 V, ±4 V to 22 V
Operating Supply Current: 3.3mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 63MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC, OP AMP, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:63MHz; Slew Rate:11.9V/µs; Supply Voltage Range:± 4V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Precision Amplifiers Ultra-Low Noise Prec Oper Amplifier
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA37GP | 687-OPA37GP | OPA37GP-ND | OPA37GP | 060910-OPA37GP | 33AH4604 | OPA37GP | OPA37GP | OPA37GP |
| Product Name | OPA37 Ultra-Low Noise Precision Operational Amplifiers | 63MHz 11.9V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA37GP | Ic, Op Amp, Single; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 to 44 volts | 22 volts | 8 to 44 volts | 4 to 22 volts | 8 volts | ||||
| Quiescent Current (IQ) | 5700 microamps | ||||||||
| GBW | 63 MHz | 63 MHz | 63 MHz | ||||||
| Slew Rate | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 11.9 V/µs | 1.19E-5 V/µs |