High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026085-OPA350UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 22 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 5.2mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 38MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio
High Speed Op Amp, 38MHz BW, Rail-to-Rail, 1-Ch, CMOS, 8-SOIC Product overview: OPA350UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350UA can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, 38MHZ, 22V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, HIGH SPEED RRI/O, SOIC, 350; No. of Amplifiers:1 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA350UA | 4618790 | 4618790P | OPA350UA-ND | 026085-OPA350UA | 687-OPA350UA | OPA350UA | OPA350UA | 35C1894 | OPA350UA | OPA350UA |
| Product Name | OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350UA | 38MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 38Mhz, 22V/us, Soic-8; No. Of Amplifiers Texas Instruments | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.5 volts | 2.7 to 5.5 volts | 2.5 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||||
| CMRR | 74 dB |