Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 026113-OPA378AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 125μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 900kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Precision Op Amp, 900kHz, 50uV Vos, 100dB CMRR, SOT-23 Product overview: OPA378AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA378AIDBVR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers Lo Noise 50uV R-R Inp/Out Prec Op Amp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
900kHz 20uV 150pA Single SOT-23-5 Precision OpAmps ROHS
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA378AIDBVR | 026113-OPA378AIDBVR | 687-OPA378AIDBVR | 296-44387-6-ND | OPA378AIDBVR | OPA378AIDBVR | OPA378AIDBVR | OPA378AIDBVR | OPA378AIDBVR | OPA378AIDBVR |
| Product Name | OPA378 Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA378AIDBVR | 900kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| VOS | 0.0500 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| Quiescent Current (IQ) | 150 microamps | |||||||||
| CMRR | 100 dB |