6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOIC -40 to 125
1-Ch CMOS Op Amp, 6.5MHz BW, 585uA, RRIO, 8-SOIC Product overview: OPA374AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233707-OPA374AIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA374
Categories: Integrated Circuits (ICs)
Operating Supply Current: 585μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Alternative Parts (Cross-Reference): SGM8091XS/TR; SGM8521XS/TR; SGM8093XS/TR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA374AIDR | 687-OPA374AIDR | 1233707-OPA374AIDR | OPA374AIDR | 296-OPA374AIDRTR-ND | OPA374AIDR | OPA374AIDR | OPA374AIDR | OPA374AIDR |
| Product Name | OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | 6.5MHz 585uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 80 dB |