Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
1-Ch Op Amp, 350kHz BW, 34uA, 2.5-5.5V, 8-SOIC Product overview: OPA347UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 34uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 34uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA347UA/2K5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083294-OPA347UA/2K5
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 2 mV
Current - Supply: 20µA
Current - Output / Channel: 17 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): OPA347UA; OPA348AID; OPA348AIDROPA347UA2K
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: OPA347UATR,2156-OPA3
Base Product Number: OPA347
Voltage - Supply Span (Min): 2.3 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 7000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Mcrpwr Rail-To-Rail Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA347UA/2K5 | 687-OPA347UA/2K5 | 1083294-OPA347UA/2K5 | OPA347UA/2K5 | 296-OPA347UA/2K5TR-ND | OPA347UA/2K5 | OPA347UA/2K5 | OPA347UA/2K5 | OPA347UA/2K5 |
| Product Name | OPA347 Micropower Rail-To-Rail Operational Amplifier | 350kHz 34uA 5.5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.5 to 5.5 volts | 2.3 volts | ||||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 34 microamps | ||||||||
| CMRR | 70 dB |