Texas Instruments OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVT

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA373AIDBVT - Texas Instruments
Dallas, TX, United States
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA373AIDBVT
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVT
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA373AIDBVT
6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA373AIDBVT
1-Ch CMOS Op Amp, 6.5MHz BW, 585uA, SOT-23 Product overview: OPA373AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVT can be used for catalog matching and distributor lookup.

1-Ch CMOS Op Amp, 6.5MHz BW, 585uA, SOT-23 Product overview: OPA373AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15763-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15763-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15763-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15763-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15763-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15763-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15763-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15763-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15763-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT - 026110-OPA373AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT
026110-OPA373AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT 026110-OPA373AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 026110-OPA373AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Audio, Medical, Test & Measurement, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 026110-OPA373AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio, Medical, Test & Measurement, Sensing & Instrumentation

Buy Now Datasheet
 - OPA373AIDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA373AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA373AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA373AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA373AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA373AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA373AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA373AIDBVT
Operational Amplifiers - Op Amps OPA373AIDBVT
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA373AIDBVT 687-OPA373AIDBVT 296-15763-6-ND 026110-OPA373AIDBVT OPA373AIDBVT OPA373AIDBVT OPA373AIDBVT OPA373AIDBVT OPA373AIDBVT OPA373AIDBVT
Product Name OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6.5MHz 585uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVT Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.3 to 5.5 volts 2.3 volts 2.3 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data