The OPA317 is a single-channel, zero-drift, low-offset, rail-to-rail input and output operational amplifier designed for low-voltage operation from 1.8 V to 5.5 V. It is available in an 8-pin SOIC package with a body size of 3.91 mm × 4.90 mm. The device features a maximum quiescent current of 35 μA, a typical offset voltage of 20 μV, and operates over a temperature range of -40°C to +125°C. Internal EMI and RFI filtering are integrated. The OPA317ID variant is specified for use in battery-powered instruments, temperature measurements, transducer applications, electronic scales, medical instrumentation, and handheld test equipment.
Low Offset, Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233614-OPA317ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 90uV Offset-Max, CMOS, PDSO8
Low Offset Op Amp, 300kHz BW, 20uV Vos, 1.8-5.5V, 8-SOIC, 1-Ch Product overview: OPA317ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA317ID can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Operational Amplifiers - Op Amps Low Offset,RRIO Op Amp
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA317ID | 1233614-OPA317ID | 296-36441-5-ND | OPA317ID | 687-OPA317ID | OPA317ID | OPA317ID | OPA317ID | OPA317ID |
| Product Name | OPA317 Low Offset, Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA317ID | Instrumentation, Op Amps, Buffer Amps | 300kHz 5.5V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5.5 to 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | ||||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 95 dB |