Low Offset, Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233615-OPA317IDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 275pA
Voltage - Input Offset: 20μV
Family Name: OPA317
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 5mA
SR - Slew Rate: 0.15 V/μs
GBP - Gain Bandwidth Product: 300kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4074BEEUK+T; MAX4175ADEUK; MAX4074BJEUK;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Low Offset Op Amp, 300kHz GBW, 20uV Vos, SOT-23-5 Product overview: OPA317IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA317IDBVR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Operational Amplifiers - Op Amps Low Offset,RRIO Op Amp
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA317IDBVR | 1233615-OPA317IDBVR | 687-OPA317IDBVR | 296-40461-2-ND | OPA317IDBVR | OPA317IDBVR | OPA317IDBVR | OPA317IDBVR | OPA317IDBVR |
| Product Name | OPA317 Low Offset, Rail-to-Rail I/O Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA317IDBVR | 300kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 to 1.8 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 95 dB |