Texas Instruments OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVT

Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA364 1.8V, High CMR, RRIO Op Amp - OPA364IDBVT - Texas Instruments
Dallas, TX, United States
OPA364 1.8V, High CMR, RRIO Op Amp
OPA364IDBVT
OPA364 1.8V, High CMR, RRIO Op Amp OPA364IDBVT
1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

1.8V, High CMR, RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT - 1233682-OPA364IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT
1233682-OPA364IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT 1233682-OPA364IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233682-OPA364IDBVT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233682-OPA364IDBVT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-13887-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13887-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13887-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13887-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13887-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13887-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13887-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13887-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13887-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V SOT-23 Operational Amplifier IC
687-OPA364IDBVT
7MHz 5.5V SOT-23 Operational Amplifier IC 687-OPA364IDBVT
1-Ch Op Amp, 7MHz, RRIO, 1.8-5.5V, 74dB CMRR, SOT-23 Product overview: OPA364IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVT can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 7MHz, RRIO, 1.8-5.5V, 74dB CMRR, SOT-23 Product overview: OPA364IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA364IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA364IDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA364IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA364IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA364IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op Amp, High Cmr Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, High Cmr Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH6983
Op Amp, High Cmr Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH6983
OP AMP, HIGH CMR RRI/O, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, HIGH CMR RRI/O, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA364IDBVT
Instrumentation, OP Amps, Buffer Amps OPA364IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA364IDBVT
Instrumentation, OP Amps, Buffer Amps OPA364IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA364IDBVT
Operational Amplifiers - Op Amps OPA364IDBVT
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA364IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA364IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA364IDBVT 1233682-OPA364IDBVT 296-13887-2-ND 687-OPA364IDBVT OPA364IDBVT OPA364IDBVT 29AH6983 OPA364IDBVT OPA364IDBVT OPA364IDBVT OPA364IDBVT
Product Name OPA364 1.8V, High CMR, RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA364IDBVT Instrumentation, Op Amps, Buffer Amps 7MHz 5.5V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, High Cmr Rri/o, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 volts 0.9000 to 2.75 volts 1.8 volts
VOS 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data