Texas Instruments OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVT

Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AIDBVT - Texas Instruments
Dallas, TX, United States
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AIDBVT
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVT
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Op Amps - 6609833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609833
Op Amps 6609833
Texas Instruments OPA356AIDBVT

Texas Instruments OPA356AIDBVT

Supplier's Site
Op Amps - 6609833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609833P
Op Amps 6609833P
Texas Instruments OPA356AIDBVT

Texas Instruments OPA356AIDBVT

Supplier's Site
Op Amps - 1625443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625443
Op Amps 1625443
Texas Instruments OPA356AIDBVT

Texas Instruments OPA356AIDBVT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT - 1084905-OPA356AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT
1084905-OPA356AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT 1084905-OPA356AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1084905-OPA356AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1084905-OPA356AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12619-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12619-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12619-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12619-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12619-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12619-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12619-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12619-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12619-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
450MHz 200MHz 360V SOT-23 Operational Amplifier IC
687-OPA356AIDBVT
450MHz 200MHz 360V SOT-23 Operational Amplifier IC 687-OPA356AIDBVT
450MHz Op Amp, CMOS, 200MHz GBW, 360V/µs Slew, SOT-23-5 Product overview: OPA356AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVT can be used for catalog matching and distributor lookup.

450MHz Op Amp, CMOS, 200MHz GBW, 360V/µs Slew, SOT-23-5 Product overview: OPA356AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, Cmos 200Mhz Gbw, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4601 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos 200Mhz Gbw, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4601
Op Amp, Cmos 200Mhz Gbw, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4601
OP AMP, CMOS 200MHZ GBW, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:± 1.25V to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP AMP, CMOS 200MHZ GBW, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:± 1.25V to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA356AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA356AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA356AIDBVT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA356AIDBVT
High Speed Operational Amplifiers OPA356AIDBVT
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA356AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA356AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA356AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AIDBVT 6609833 6609833P 1084905-OPA356AIDBVT 296-12619-1-ND 687-OPA356AIDBVT 33AH4601 OPA356AIDBVT OPA356AIDBVT OPA356AIDBVT OPA356AIDBVT OPA356AIDBVT
Product Name OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVT Instrumentation, Op Amps, Buffer Amps 450MHz 200MHz 360V SOT-23 Operational Amplifier IC Op Amp, Cmos 200Mhz Gbw, Sot-23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 3 to 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 1.25 to 2.75 volts 2.5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
SOT23 Operational Amplifier IC - 687-CLC404AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2600 V/µs
Bandwidth 175 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers