Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVT

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA333AIDBVT is a single-channel, microPower, CMOS operational amplifier with zero-drift performance, designed for low-voltage, single-supply applications. It operates from 1.8 V to 5.5 V with a quiescent current of 17 µA, and offers a maximum offset voltage of 10 µV and a temperature drift of 0.05 µV/°C. The device features rail-to-rail input and output, and is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It is specified for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The OPA333AIDBVT is a single-channel, microPower, CMOS operational amplifier with zero-drift performance, designed for low-voltage, single-supply applications. It operates from 1.8 V to 5.5 V with a quiescent current of 17 µA, and offers a maximum offset voltage of 10 µV and a temperature drift of 0.05 µV/°C. The device features rail-to-rail input and output, and is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It is specified for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AIDBVT - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AIDBVT
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVT
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT - 004279-OPA333AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT
004279-OPA333AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT 004279-OPA333AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 004279-OPA333AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004279-OPA333AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA333AIDBVT
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA333AIDBVT
Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V Product overview: OPA333AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVT can be used for catalog matching and distributor lookup.

Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V Product overview: OPA333AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19546-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19546-1-ND
Instrumentation, Op Amps, Buffer Amps 296-19546-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19546-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19546-6-ND
Instrumentation, Op Amps, Buffer Amps 296-19546-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19546-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19546-2-ND
Instrumentation, Op Amps, Buffer Amps 296-19546-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AIDBVT
Operational Amplifiers - Op Amps OPA333AIDBVT
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA333AIDBVT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AIDBVT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Op Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 80K2659 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
80K2659
Op Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 80K2659
OP AMP, 350KHZ, 0.16V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP AMP, 350KHZ, 0.16V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 33AH4593 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
33AH4593
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 33AH4593
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; Msl Texas Instruments - 52AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; Msl Texas Instruments
52AH7359
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; Msl Texas Instruments 52AH7359
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AIDBVT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA333AIDBVT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA333AIDBVT 004279-OPA333AIDBVT 687-OPA333AIDBVT 296-19546-1-ND OPA333AIDBVT OPA333AIDBVT OPA333AIDBVT 80K2659 33AH4593 OPA333AIDBVT OPA333AIDBVT
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVT 350kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
6 suppliers