Texas Instruments OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2889IDGSR

Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP
Request a Quote
Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA2889IDGSR is a dual, low-power, wideband, voltage-feedback operational amplifier with disable, housed in a 10-pin VSSOP package. It operates from single +2.6V to +12V or dual ±1.3V to ±6V supplies, provides a ±4V output swing, and maintains 60MHz bandwidth at a gain of +2V/V with a slew rate of 250V/µs. Each channel consumes 460μA quiescent current, reducing to less than 20μA when disabled. The device is rated for operation from -40°C to +85°C and meets human body model ESD protection of 2000V and charged device model of 1000V.

Datasheet Summary
Powered by GS/AI

The OPA2889IDGSR is a dual, low-power, wideband, voltage-feedback operational amplifier with disable, housed in a 10-pin VSSOP package. It operates from single +2.6V to +12V or dual ±1.3V to ±6V supplies, provides a ±4V output swing, and maintains 60MHz bandwidth at a gain of +2V/V with a slew rate of 250V/µs. Each channel consumes 460μA quiescent current, reducing to less than 20μA when disabled. The device is rated for operation from -40°C to +85°C and meets human body model ESD protection of 2000V and charged device model of 1000V.

Suppliers

Company
Product
Description
Supplier Links
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA2889IDGSR - Texas Instruments
Dallas, TX, United States
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA2889IDGSR
OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2889IDGSR
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP

Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22186-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22186-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22186-6-ND
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22186-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22186-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22186-2-ND
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22186-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22186-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22186-1-ND
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 115MHz 250V 920uA Operational Amplifier IC
687-OPA2889IDGSR
Dual 115MHz 250V 920uA Operational Amplifier IC 687-OPA2889IDGSR
Dual 115MHz Op Amp, 250V/µs Slew Rate, 920uA, VFB, Disable Product overview: OPA2889IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V, 920uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, 920uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDGSR can be used for catalog matching and distributor lookup.

Dual 115MHz Op Amp, 250V/µs Slew Rate, 920uA, VFB, Disable Product overview: OPA2889IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 250V, 920uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 250V, 920uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR - 1084798-OPA2889IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR
1084798-OPA2889IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR 1084798-OPA2889IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1084798-OPA2889IDGSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 115MHz Amplifier Type: Voltage Feedback Slew Rate: 250 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.6 V to 12 V, ±1.3 V to 6 V Operating Supply Current: 920μA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 75MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084798-OPA2889IDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 115MHz
Amplifier Type: Voltage Feedback
Slew Rate: 250 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.6 V to 12 V, ±1.3 V to 6 V
Operating Supply Current: 920μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 75MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2889IDGSR
High Speed Operational Amplifiers OPA2889IDGSR
High Speed Operational Amplifiers Dual Lo Pwr Vltg Op Amp

High Speed Operational Amplifiers Dual Lo Pwr Vltg Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2889IDGSR
Instrumentation, OP Amps, Buffer Amps OPA2889IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2889IDGSR
Instrumentation, OP Amps, Buffer Amps OPA2889IDGSR
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2889IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2889IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2889IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2889IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2889IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2889IDGSR 296-22186-6-ND 687-OPA2889IDGSR 1084798-OPA2889IDGSR OPA2889IDGSR OPA2889IDGSR OPA2889IDGSR OPA2889IDGSR OPA2889IDGSR
Product Name OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Instrumentation, Op Amps, Buffer Amps Dual 115MHz 250V 920uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGSR High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.6 to 12 volts 2.6 to 12 volts 2.6 to 12 volts 2.6 volts 2.6 volts
VOS 5 millivolts 1.5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 460 microamps
Unlock Full Specs
to access all available technical data